XY2SB531详情
Schneider XY2SB531重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
G1MPM2-42R02L8
Approvals
CSA, IEC, UL
Manufacturer
ABB
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
Factory Pack QuantityFactory Pack Quantity
1
Brand
施耐德电气
系列
XY2
子类别
开关配件
端子类型
Fingersafe Screw
产品类别
开关硬件
面板后深度
1.91
灯型
LED
产品类别
开关硬件
触点
2NC
知识产权评级
IP66
XY2SB531拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。