XY2SB75详情
Schneider XY2SB75重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Range
Preventa
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
系列
XY2
子类别
开关配件
产品类别
开关硬件
触点配置
1NC/1NO
产品类别
开关硬件
知识产权评级
IP65
XY2SB75拓展信息








哦! 它是空的。