XZCC43FCP40B详情
Schneider XZCC43FCP40B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
With protective conductor
无
Connectable conductor cross section fine-strand with cable end sleeve
0 - 1.5
Type of electric connection
Screw connection
Ambient temperature
-40 - 125
Rated current In
16
Connectable conductor cross section fine-strand without cable end sleeve
0 - 1.5
Material housing
Plastic
Material of contact surface
Other
Locking mechanism
None
Material contact
Other
Connectable conductor cross section multi-wired
0 - 1.5
Degree of protection (IP), mounted
IP65
Inflammability class of insulation material according to with UL94
Other
Connectable conductor cross section solid-core
0 - 1.5
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
Telemecanique Cabling Components
系列
-
深度
36
极化
None
配件类型
Cable - Connector
产品
Sensor Connectors
宽度
30
高度
30
XZCC43FCP40B拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。