XZCP1564L10详情
Schneider XZCP1564L10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
Other
Material of contact surface
Other
Rohs Code
有
Manufacturer Part Number
XZCP1564L10
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.66
连接器类型
圆形连接器
达到SVHC
unknown
XZCP1564L10拓展信息








哦! 它是空的。