XZCPY4275L5详情
Schneider XZCPY4275L5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-25 - 80
Rated current In
10
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
Other
Material of contact surface
Other
Manufacturer Part Number
XZCPY4275L5
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.66
连接器类型
圆形连接器
达到SVHC
unknown
XZCPY4275L5拓展信息








哦! 它是空的。