XZCR1511040E1详情
Schneider XZCR1511040E1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-35 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 90
Degree of protection (IP)
Other
Material of contact surface
Other
Manufacturer Part Number
XZCR1511040E1
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.54
系列
XZC
Reach合规守则
unknown
连接器支持类型
CABLE ASSEMBLY
XZCR1511040E1拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。