XZCR1511062F2详情
Schneider XZCR1511062F2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-35 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 90
Degree of protection (IP)
Other
Material of contact surface
Other
Manufacturer Part Number
XZCR1511062F2
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.54
连接器支持类型
CABLE ASSEMBLY
达到SVHC
unknown
XZCR1511062F2拓展信息








哦! 它是空的。