XZCR2709037S1详情
Schneider XZCR2709037S1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CA339AE
Manufacturer
Miscellaneous
Degree of protection (IP)
Other
Material of contact surface
Other
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.57
连接器支持类型
CABLE ASSEMBLY
达到SVHC
unknown
0个相似型号
XZCR2709037S1拓展信息








哦! 它是空的。