XZCRA151140A5详情
Schneider XZCRA151140A5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-25 - 85
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 85
Degree of protection (IP)
Other
Material of contact surface
Other
Manufacturer Part Number
XZCRA151140A5
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.57
连接器支持类型
CABLE ASSEMBLY
达到SVHC
unknown
XZCRA151140A5拓展信息








哦! 它是空的。