ZA2BV033详情
Schneider ZA2BV033重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Manufacturer Part Number
EL-HMQ824-100-H-140-20
Manufacturer
Grove Gear
Colour lens
Green
Material front ring
Plastic
Degree of protection (IP), front side
IP65/IP67
Construction type lens
Round
Colour front ring
Black
Type of lens
High
With front ring
有
输入类型
C-Face Quilled
ZA2BV033拓展信息








哦! 它是空的。