ZB2BD3详情
Schneider ZB2BD3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Other
Degree of protection (IP), front side
IP66
Construction type lens
Round
Colour front ring
Other
With front ring
无
Type of control element
旋转按钮
0个相似型号
ZB2BD3拓展信息
9001SKS11BH13
Schneider
9001SKS42
Schneider
XB6CD273B
Schneider
XB4BK133B5
Schneider
ZB4BD301
Schneider
K1B001ULH
Schneider
ZB4BD305
Schneider
ZB4BD206
Schneider
ZB5AK1843
Schneider
ZB5AJ4
Schneider








哦! 它是空的。