ZB2BY2384详情
Schneider ZB2BY2384重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
按钮开关
系列
ZB2
子类别
开关配件
配件类型
图例板
产品类别
开关硬件
产品类别
开关硬件
ZB2BY2384拓展信息








哦! 它是空的。