ZB4BA67详情
Schneider ZB4BA67重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Flush
安装类型
卡入式
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Sunbank
Brand
Sunbank / Souriau
Package
Box
厂商
施耐德电气
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider, Harmony XB4
RoHS
Non-Compliant
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
Designed for
Pushbutton Series
系列
Harmony XB4
类型
Momentary
定位的数量
2
子类别
Circular Connectors
执行器类型
Pushbutton, Round
面板开孔尺寸
22mm (Round)
照明
Non-Illuminated
产品类别
Circular MIL Spec Strain Reliefs & Adapters
需要
Contact Block(s)
产品
Actuators
特征
NEMA 1/2/3/4/4X/13; IP66
产品类别
Circular MIL Spec Strain Reliefs & Adapters
ZB4BA67拓展信息








哦! 它是空的。