ZB4BA71114详情
Schneider ZB4BA71114重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
NTE7209
Manufacturer
NTE Electronics
Material front ring
Metal
Degree of protection (IP), front side
Other
Construction type lens
Rectangular
Labelled
有
Colour front ring
Chrome
With front ring
有
系列
Harmony XB4
知识产权评级
IP69
ZB4BA71114拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。