ZB4BC180详情
Schneider ZB4BC180重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
WD3099-DDN
Approvals
UL;CSA
Manufacturer
Arrow Hart - Cooper Wiring Devices
RoHS
无
Package
Box
厂商
施耐德电气
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider, Harmony XB4
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Chrome
With front ring
有
系列
Harmony XB4
类型
Momentary
颜色
Yellow
执行器类型
Pushbutton, Round
面板开孔尺寸
22mm (Round)
照明
Non-Illuminated
需要
Contact Block(s)
插座数量
1
达到SVHC
Unknown
ZB4BC180拓展信息








哦! 它是空的。