注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥145.740726
10
¥137.491255
100
¥129.708724
500
¥122.366722
1000
¥115.440309
ZB4 BD29详情
Schneider ZB4 BD29重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
N
Material front ring
Metal
Degree of protection (IP), front side
Other
Construction type lens
Round
Degree of protection (NEMA)
Other
Colour front ring
Chrome
With front ring
有
Type of control element
旋转按钮
系列
ZB4
定位的数量
2
子类别
Circular Connectors
产品类别
军规圆形连接器
投掷角度
90°
产品类别
军规圆形连接器
知识产权评级
IP69
ZB4 BD29拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric







哦! 它是空的。