ZB4BD9127详情
Schneider ZB4BD9127重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
Other
Colour front ring
Black
With front ring
有
Type of control element
旋转按钮
ZB4BD9127拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。