ZB4BG010详情
Schneider ZB4BG010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1001507
Manufacturer
BEP
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
Other
Colour front ring
Chrome
With front ring
有
Type of control element
Key
0个相似型号
ZB4BG010拓展信息








哦! 它是空的。