ZB4BG0K详情
Schneider ZB4BG0K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
E34-208100-J06XSPKIT
Manufacturer
Honeywell
Type of control element
Key
With front ring
有
Colour front ring
Chrome
Degree of protection (NEMA)
Other
Construction type lens
Round
Degree of protection (IP), front side
IP66
Material front ring
Metal
0个相似型号
ZB4BG0K拓展信息








哦! 它是空的。