ZB4BG2E2详情
Schneider ZB4BG2E2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
厂商
Walsin Technology Corporation
Product Status
活跃
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
13
Colour front ring
Chrome
With front ring
有
Type of control element
Key
系列
*
ZB4BG2E2拓展信息








哦! 它是空的。