ZB4BG4F046详情
Schneider ZB4BG4F046重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Other
Degree of protection (IP), front side
IP66
Construction type lens
Round
Colour front ring
Other
With front ring
无
Type of control element
Key
0个相似型号
ZB4BG4F046拓展信息








哦! 它是空的。