ZB4BK12137详情
Schneider ZB4BK12137重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
Other
Colour front ring
Black
With front ring
有
Type of control element
Short thumb-grip
定位的数量
2
0个相似型号
ZB4BK12137拓展信息








哦! 它是空的。