ZB4BK12537详情
Schneider ZB4BK12537重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
P1-32/EA/SVB
Manufacturer
Klockner-Moeller, Div of Eaton Corp.
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
Other
Colour front ring
Chrome
With front ring
有
Type of control element
Short thumb-grip
定位的数量
2
ZB4BK12537拓展信息








哦! 它是空的。