ZB4BL234详情
Schneider ZB4BL234重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
有
Colour front ring
Chrome
With front ring
有
RoHS
Non-Compliant
系列
*
ZB4BL234拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。