ZB4BR6详情
Schneider ZB4BR6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Material front ring
Metal
Construction type lens
Round
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Colour front ring
Chrome
With front ring
有
0个相似型号
ZB4BR6拓展信息
9001KYK322
Schneider
LV429228
Schneider
GS2AH150
Schneider
ZBZ60
Schneider
XB6ECV1JP
Schneider
A9C15031
Schneider
9001KPF1R9
Schneider
GS2AE23
Schneider
ZCT26P16
Schneider
XB7NJ03G1
Schneider








哦! 它是空的。