ZB4BS844TQ详情
Schneider ZB4BS844TQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Construction type lens
Round
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Colour front ring
Chrome
With front ring
有
0个相似型号
ZB4BS844TQ拓展信息
HMIDT642
Schneider Electric
HMISTU855W
Schneider Electric
HMIGTO1300
Schneider Electric
HMIDT542FC
Schneider Electric
HMIGTO1310
Schneider Electric
HMIGTO4310FCW
Schneider Electric
HMISCU8B5
Schneider Electric
HMIGTO6310FW
Schneider Electric
HMIDT651FC
Schneider Electric
HMIS85W
Schneider Electric








哦! 它是空的。