ZB4BV043E详情
Schneider ZB4BV043E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Red
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Colour front ring
Chrome
Type of lens
High
With front ring
有
系列
Harmony XB4
ZB4BV043E拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。