ZB4BV083详情
Schneider ZB4BV083重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Manufacturer
Miscellaneous
For Use With
Schneider Harmony XB4 Series Push-Button Switches
Colour lens
Yellow
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Type of lens
Flat
With front ring
有
RoHS
Compliant
系列
Harmony XB4
知识产权评级
IP66
ZB4BV083拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。