ZB4BV083S详情
Schneider ZB4BV083S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Manufacturer
Cutler Hammer, Div of Eaton Co
Manufacturer Part Number
10250T497LGH24-3X
Colour lens
Yellow
Material front ring
Other
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Colour front ring
Other
Type of lens
Flat
With front ring
无
系列
Harmony XB4
知识产权评级
IP66
ZB4BV083S拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。