ZB4BVCUST01详情
Schneider ZB4BVCUST01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
White
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Type of lens
Flat
With front ring
有
0个相似型号
ZB4BVCUST01拓展信息
ZB6AV6
Schneider Electric
ZB6AV1
Schneider Electric
XB5EVM8
Schneider Electric
XB7EV05MP
Schneider Electric
9001SKT7R31
Schneider Electric
XB5AVM4
Schneider Electric
XB4BVM5
Schneider Electric
9001KT6
Schneider Electric
9001KP1LGG9
Schneider Electric
9001KT35L31
Schneider Electric








哦! 它是空的。