ZB4BW383S详情
Schneider ZB4BW383S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
10250T476-2C21
Manufacturer
Cutler Hammer, Div of Eaton Co
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Chrome
With front ring
有
系列
Harmony XB4
知识产权评级
IP66, IP67, IP69K
ZB4BW383S拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。