ZB4BZ009详情
Schneider ZB4BZ009重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Content
1pc(s)
Compatible with (details)
Harmony metal switches
Built-in diameter
22
For Use With
Harmony XB4 Series Electrical Blocks
Unit Weight
0.211644 oz
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
面板安装
Manufacturer
施耐德电气
Brand
施耐德电气
Designed for
22 mm Pushbutton Switches
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
Harmony XB4 Series
系列
Harmony XB4
类型
ZB4BZ009
子类别
开关配件
配件类型
安装护环
产品类别
Panel Mount Indicators / Switch Indicators
产品
Indicators
产品类别
Industrial Panel Mount Indicators / Switch Indicators
ZB4BZ009拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。