注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥86.854299
10
¥81.93802
100
¥77.300017
500
¥72.924547
1000
¥68.796738
ZB4FA18详情
Schneider ZB4FA18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XTAE012B10NP16
Manufacturer
Cutler Hammer, Div of Eaton Co
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Chrome
With front ring
有
For Use With
Schneider Harmony XB4 Series 30.5mm Illuminated Pushbutton Switches
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 40 C
Mounting Styles
面板安装
Actuator Style
Round
Illuminated
Illuminated
Brand
施耐德电气
RoHS
Details
Actuator
Button
系列
ZB4
子类别
Switches
产品类别
控制开关
照明颜色
White
产品类别
控制开关
知识产权评级
IP66, IP67, IP69K
ZB4FA18拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric







哦! 它是空的。