ZB4FA234详情
Schneider ZB4FA234重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
155850-4419
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
Details
Package
Box
厂商
施耐德电气
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider, Harmony XB4
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Chrome
With front ring
有
For Use With
Schneider Harmony XB4 Series 30.5mm Non Illuminated Pushbutton Switches
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 40 C
Mounting Styles
面板安装
Actuator Style
Round
Illuminated
Non-Illuminated
Actuator
Button
系列
Harmony XB4
类型
Momentary
子类别
Circular Connectors
执行器类型
Pushbutton, Round
面板开孔尺寸
30.5mm (Round)
照明
Non-Illuminated
产品类别
军规圆形连接器
需要
Contact Block(s)
产品类别
军规圆形连接器
知识产权评级
IP66, IP67, IP69K
ZB4FA234拓展信息








哦! 它是空的。