注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥291.437617
10
¥274.941146
100
¥259.378446
500
¥244.696645
1000
¥230.845894
ZB4FA36详情
Schneider ZB4FA36重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
6039825
Manufacturer
Sick
Package
Box
厂商
施耐德电气
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider, Harmony XB4
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Chrome
With front ring
有
For Use With
Schneider Harmony XB4 Series 30.5mm Non Illuminated Pushbutton Switches
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 40 C
Mounting Styles
Panel
Brand
施耐德电气
RoHS
Details
系列
Harmony XB4
类型
Momentary
颜色
Green
子类别
开关配件
执行器类型
Pushbutton, Round
面板开孔尺寸
30.5mm (Round)
照明
Non-Illuminated
产品类别
开关执行器
需要
Contact Block(s)
产品
Actuators
产品类别
开关执行器
知识产权评级
IP66, IP67, IP69K
ZB4FA36拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric







哦! 它是空的。