注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥146.807108
10
¥138.49727
100
¥130.657804
500
¥123.262079
1000
¥116.284983
ZB4FA435详情
Schneider ZB4FA435重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
施耐德电气
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider, Harmony XB4
For Use With
Schneider Harmony XB4 Series 30.5mm Non Illuminated Pushbutton Switches
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Chrome
With front ring
有
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 40 C
Mounting Styles
Panel
Manufacturer
施耐德电气
Brand
施耐德电气
RoHS
Details
系列
Harmony XB4
类型
Momentary
颜色
Red
子类别
开关配件
执行器类型
Pushbutton, Round
面板开孔尺寸
30.5mm (Round)
照明
Non-Illuminated
产品类别
开关执行器
需要
Contact Block(s)
产品
Actuators
产品类别
开关执行器
知识产权评级
IP66, IP67, IP69K
ZB4FA435拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric







哦! 它是空的。