ZB4FACUST03详情
Schneider ZB4FACUST03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Grey
With front ring
有
0个相似型号
ZB4FACUST03拓展信息








哦! 它是空的。