ZB4FBZ007详情
Schneider ZB4FBZ007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
627T4-16-Z702
Approvals
CE, cUL, UL
Manufacturer
Barksdale Control Products
For Use With
Push buttons ZB4F and ZB5F
Type of mechanical accessory/spare part
Other
系列
ZB4
类型
OEM
输出量
0-10 VDC
配件类型
Protection washer against liquid sprays
输入
14-30 VDC
温度范围
-40-185 °F
电气连接
M12 Hirschman Connector
知识产权评级
IP65
ZB4FBZ007拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。