ZB4FH06详情
Schneider ZB4FH06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PowerSupply
9-36 VDC
Manufacturer Part Number
H345331101
Approvals
cUL, UL
Manufacturer
Simpson Electric
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Chrome
With front ring
有
For Use With
Schneider Harmony XB4 Series 30.5mm Non Illuminated Pushbutton Switches
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 40 C
Mounting Styles
Panel
Brand
施耐德电气
RoHS
Details
操作温度
32-122 °F
系列
ZB4
类型
Button
颜色
Blue
子类别
开关配件
照明
Non-Illuminated
产品类别
开关执行器
显示类型
LED
产品
Actuators
显示位数
4.5
产品类别
开关执行器
知识产权评级
IP66, IP67, IP69K
ZB4FH06拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。