ZB4FH4详情
Schneider ZB4FH4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
Schneider Harmony XB4 Series 30.5mm Non Illuminated Pushbutton Switches
Degree of protection (IP), front side
IP66
Construction type lens
Round
Colour front ring
Chrome
Brand
施耐德电气
Manufacturer Part Number
XTAR009B21D5G020
Manufacturer
Cutler Hammer, Div of Eaton Co
Material front ring
Metal
Labelled
无
With front ring
有
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 40 C
Mounting Styles
Panel
RoHS
Details
系列
ZB4
类型
Button
颜色
Red
子类别
开关配件
照明
Non-Illuminated
产品类别
开关执行器
产品
Actuators
产品类别
开关执行器
知识产权评级
IP66, IP67, IP69K
ZB4FH4拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。