ZB4FV053详情
Schneider ZB4FV053重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
施耐德电气
Product Status
活跃
Colour lens
Orange
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Colour front ring
Chrome
Type of lens
High
With front ring
有
For Use With
Schneider Harmony XB4 Series Pilot Lights
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 40 C
Mounting Styles
面板安装
Actuator Style
Round
Manufacturer
施耐德电气
Illuminated
Illuminated
Brand
施耐德电气
RoHS
Details
Actuator
Button
系列
Harmony XB4
子类别
Switches
产品类别
控制开关
照明颜色
Orange
灯型
LED
产品类别
控制开关
知识产权评级
IP69K
ZB4FV053拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。