ZB5AA333C0详情
Schneider ZB5AA333C0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
40
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
N
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
有
Colour front ring
Black
With front ring
有
性别
Jack (Socket)
子类别
射频互连器件
方向
直角
产品类别
RF Connectors / Coaxial Connectors
产品
PCB 连接器
产品类别
RF Connectors / Coaxial Connectors
ZB5AA333C0拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。