ZB5AA345详情
Schneider ZB5AA345重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
施耐德电气
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider, Harmony XB5
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
有
Colour front ring
Black
With front ring
有
系列
Harmony XB5
类型
Momentary
定位的数量
2
执行器类型
Pushbutton, Round
面板开孔尺寸
22mm (Round)
照明
Non-Illuminated
需要
Contact Block(s)
ZB5AA345拓展信息








哦! 它是空的。