ZB5AD2804C0详情
Schneider ZB5AD2804C0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Toggle
With front ring
有
Colour front ring
Black
Degree of protection (NEMA)
13
Construction type lens
Round
Degree of protection (IP), front side
IP66
Material front ring
Plastic
0个相似型号
ZB5AD2804C0拓展信息








哦! 它是空的。