ZB5AD2C1详情
Schneider ZB5AD2C1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Short thumb-grip
With front ring
有
Colour front ring
Black
Degree of protection (NEMA)
13
Construction type lens
Round
Degree of protection (IP), front side
IP67
Material front ring
Plastic
0个相似型号
ZB5AD2C1拓展信息








哦! 它是空的。