注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥184.593878
10
¥174.145165
100
¥164.287897
500
¥154.98858
1000
¥146.215638
ZB5AD301C0详情
Schneider ZB5AD301C0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DIB005KCA35512DKY1BCNXXXHV
Manufacturer
Design Analysis
Material front ring
Plastic
Degree of protection (IP), front side
IP67
Construction type lens
Round
Degree of protection (NEMA)
13
Colour front ring
Black
With front ring
有
Type of control element
Short thumb-grip
ZB5AD301C0拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric







哦! 它是空的。