ZB5AG014详情
Schneider ZB5AG014重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
KIT-FC6A-D32P-HG3G-AHP
Manufacturer
IDEC
Package
Box
厂商
施耐德电气
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider, Harmony XB4, Harmony XB5
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
Other
Colour front ring
Black
With front ring
有
Type of control element
Key
系列
Harmony XB5
类型
Maintained
执行器类型
Keylock
面板开孔尺寸
22mm (Round)
照明
Non-Illuminated
需要
Contact Block(s)
ZB5AG014拓展信息








哦! 它是空的。