ZB5AG6K详情
Schneider ZB5AG6K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
A29SGC30AA3E002
Manufacturer
Cutler Hammer, Div of Eaton Co
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
Other
Colour front ring
Black
With front ring
有
Type of control element
Key
0个相似型号
ZB5AG6K拓展信息








哦! 它是空的。