ZB5AH3C0详情
Schneider ZB5AH3C0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Black
Construction type lens
Round
Degree of protection (IP), front side
IP66
Labelled
无
Material front ring
Plastic
With front ring
有
0个相似型号
ZB5AH3C0拓展信息
ZB5AH3C0详情
Schneider ZB5AH3C0重要参数规格及、参数值,及相似型号如下:
Colour front ring
Black
Construction type lens
Round
Degree of protection (IP), front side
IP66
Labelled
无
Material front ring
Plastic
With front ring
有
ZB5AH3C0拓展信息