ZB5AH53详情
Schneider ZB5AH53重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Package
Box
厂商
施耐德电气
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider, Harmony XB5
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
Cap Color
Yellow
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Illuminated
Illuminated
Brand
施耐德电气
系列
--
零件状态
活跃
类型
Maintained
子类别
Switches
执行器类型
Pushbutton, Round
开关功能
ON - OFF
面板开孔尺寸
22mm (Round)
照明
Illuminated - Orange
产品类别
按钮开关
照明颜色
Yellow
需要
Contact Block(s), Illumination Source
产品
标准开关
灯型
LED
产品类别
按钮开关
宽度
22 mm
ZB5AH53拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。